The 305PPA850KS is an axial film capacitor for high dv/dt applications like inverters and switching power supplies. It is rated for 850 VDC, 1200 VDC surge, and 450 VAC. Capacitance is 3.0 µF with ±10% tolerance. Maximum RMS ripple current is 14 A at 70°C, and dissipation factor is ≤0.001 at 1 kHz and 25°C. Dimensions are 34 mm diameter by 59 mm length. Construction uses double metallized polypropylene film with internal series connections and UL94V0 epoxy coating. Leads are lead-free tinned copper. Operating temperature range is -55°C to +85°C. Life expectancy is 100,000 hours at 70°C under DC voltage. Self-inductance is less than 1 nH per mm of body and lead length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PPA850KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |