The 334PPR162KJ is a metallized polypropylene film capacitor designed for high pulse current and snubber applications, rated for 1600 VDC and 650 VAC. It has a capacitance of 0.33 µF, lead spacing of 37.5 mm, and dimensions of 42.5 mm in length, 28 mm in height, and 17 mm in thickness, with lead diameter of 1 mm. It features flame-retardant plastic housing (UL 94V-1) with epoxy resin fill (UL 94V-0) and lead-free tinned copper leads. The capacitor operates from -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and a dissipation factor of less than 0.001 at 10 kHz and 25°C. Self-inductance is under 1 nH per mm of lead spacing. The capacitor meets reliability standards with less than 1% capacitance change after 2000 hours at 85°C and 125% rated voltage.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPR162KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |