The 306PMC330K# is a metallized polypropylene film capacitor designed for high current and high dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 330 V, a capacitance of 30 µF, and is packaged in a flame-retardant plastic box with epoxy resin (UL94V-0) with lead-free tinned copper terminals. The dimensions are 42.5 mm × 45 mm × 33 mm. It operates within a temperature range of -40°C to +100°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The dissipation factor is ≤0.08% at 1 kHz and 25°C, and the insulation resistance is ≥3000 MΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage. Dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 306PMC330K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |