Cornell Dubilier Film Paper Film Capacitors 334PSB252K2J

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.6 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.6 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB252K2J is a radial lead film capacitor for high pulse current applications, rated at 2500 VDC and 0.33 µF. It has a maximum dv/dt of 2050 V/µs and an ESR of 4.6 mΩ at 100 kHz. Dimensions are 42.5 mm × 45 mm × 30 mm with a 37.5 mm lead spacing and two leads. Operating temperature ranges from -40°C to +100°C with ±10% capacitance tolerance. Construction uses double metallized polypropylene film with UL94V-0 epoxy encapsulation and lead-free tinned copper leads. Insulation resistance exceeds 30 GΩ·µF at 25°C. Dielectric strength is 160% of rated DC or 150% of rated AC for 60 seconds. Life expectancy is 100,000 hours at rated DC voltage.

Datasheet Summary
Powered by GS/AI

The 334PSB252K2J is a radial lead film capacitor for high pulse current applications, rated at 2500 VDC and 0.33 µF. It has a maximum dv/dt of 2050 V/µs and an ESR of 4.6 mΩ at 100 kHz. Dimensions are 42.5 mm × 45 mm × 30 mm with a 37.5 mm lead spacing and two leads. Operating temperature ranges from -40°C to +100°C with ±10% capacitance tolerance. Construction uses double metallized polypropylene film with UL94V-0 epoxy encapsulation and lead-free tinned copper leads. Insulation resistance exceeds 30 GΩ·µF at 25°C. Dielectric strength is 160% of rated DC or 150% of rated AC for 60 seconds. Life expectancy is 100,000 hours at rated DC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB252K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB252K2J
Film Paper Film Capacitors 334PSB252K2J
For New Design: Yes Capacitance: 330 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.6 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2050
  • ESR: 4.6 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 334PSB252K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334PSB252K2J
Capacitors - Film Capacitors 334PSB252K2J
CAP FILM 0.33UF 10% 2.5KVDC RAD

CAP FILM 0.33UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334PSB252K2J 334PSB252K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C513U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 51000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Film Paper Film Capacitors - 104PPS122KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details