The 335PPA700K is an axial leaded, high dv/dt film capacitor designed for inverter, converter, and switching power supply applications. It has a rated DC voltage of 700 V, a capacitance of 0.33 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor features a double metallized polypropylene construction with flame-retardant epoxy resin coating, lead-free tinned copper leads, and operates from -55°C to +85°C. Its dimensions are 36 mm in length and 46 mm in diameter, with a maximum ESR of 2.5 mΩ at 100 kHz and 25°C. The part meets a dissipation factor of ≤0.05% at 1 kHz and 25°C, and has a self-inductance of less than 1 nH per mm of body and lead length. The insulation resistance is ≥30,000 MΩ·µF at 25°C. The part's life expectancy is 100,000 hours at VDC and 70°C, with a capacitance change of less than 3% over its lifetime.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PPA700K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |