Cornell DubilierFilm Paper Film Capacitors304PSB252K4J
Description
For New Design: Yes
Capacitance: 300 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2050
ESR: 4.1 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 300 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2050
ESR: 4.1 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 304PSB252K4J is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 2500 V and capacitance of 0.3 µF. It has a maximum dv/dt of 2050 V/µs and a typical ESR of 4.1 mΩ at 100 kHz and 25°C. Dimensions are 41.5 mm × 44 mm × 24 mm with a 10.2 mm lead pitch and 1.2 mm lead diameter. It uses double metallized polypropylene film with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz. Insulation resistance exceeds 30 GΩ. Dielectric strength is 160% of rated DC voltage applied for 60 seconds at 25°C. Life expectancy is 100,000 hours at WVDC.
Datasheet Summary Powered by GS/AI
The 304PSB252K4J is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 2500 V and capacitance of 0.3 µF. It has a maximum dv/dt of 2050 V/µs and a typical ESR of 4.1 mΩ at 100 kHz and 25°C. Dimensions are 41.5 mm × 44 mm × 24 mm with a 10.2 mm lead pitch and 1.2 mm lead diameter. It uses double metallized polypropylene film with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz. Insulation resistance exceeds 30 GΩ. Dielectric strength is 160% of rated DC voltage applied for 60 seconds at 25°C. Life expectancy is 100,000 hours at WVDC.