Cornell Dubilier Capacitor Array Polyester Film 0.33Uf, 400V, 10%, Radial; Capacitance Cornell Dubilier 334K400CS6

Description
CAPACITOR ARRAY POLYESTER FILM 0.33UF, 400V, 10%, RADIAL; Capacitance:0.33µF; Capacitor Case / Package:DIP; Voltage(DC):400V; No. of Capacitors:3Capacito rs; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Product Length:11mmRoHS Compliant: Yes
Description
CAPACITOR ARRAY POLYESTER FILM 0.33UF, 400V, 10%, RADIAL; Capacitance:0.33µF; Capacitor Case / Package:DIP; Voltage(DC):400V; No. of Capacitors:3Capacito rs; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Product Length:11mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Array Polyester Film 0.33Uf, 400V, 10%, Radial; Capacitance Cornell Dubilier - 63H0284 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array Polyester Film 0.33Uf, 400V, 10%, Radial; Capacitance Cornell Dubilier
63H0284
Capacitor Array Polyester Film 0.33Uf, 400V, 10%, Radial; Capacitance Cornell Dubilier 63H0284
CAPACITOR ARRAY POLYESTER FILM 0.33UF, 400V, 10%, RADIAL; Capacitance:0.33µF; Capacitor Case / Package:DIP; Voltage(DC):400V; No. of Capacitors:3Capacito rs; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Product Length:11mmRoHS Compliant: Yes

CAPACITOR ARRAY POLYESTER FILM 0.33UF, 400V, 10%, RADIAL; Capacitance:0.33µF; Capacitor Case / Package:DIP; Voltage(DC):400V; No. of Capacitors:3Capacitors; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 10%; Product Length:11mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H0284
Product Name Capacitor Array Polyester Film 0.33Uf, 400V, 10%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Technology Film Capacitors
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CFR45B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details