The 334MKP275KE is a Class X2 metalized polypropylene film capacitor rated for 275 VAC at 50/60 Hz, designed for across-the-line EMI suppression in applications where failure must not expose users to electric shock. It has a capacitance of 0.33 µF with a tolerance of +10% at 1 kHz and 20°C, a maximum dissipation factor of 0.1%, and insulation resistance exceeding 5000 MΩ at 500 VDC. The component meets safety standards including UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14, with certification numbers FOWX8 1041922 and CQC14001115428. Its dimensions are 18 mm long, 13 mm high, and 7 mm thick, with a lead spacing of 15 mm and lead diameter of 0.8 mm. It operates from -40°C to +110°C, withstands a dielectric strength of 2050 VDC between terminals and case, and has a dv/dt rating of 400 V/µs.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.33µF
0.33µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.33UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334MKP275KE | 2002-334MKP275KE | 1572-1122-ND | 334MKP275KE |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |