The 333PPR162KG is a metallized polypropylene film capacitor designed for high pulse current applications such as SCR commutation and switching power supplies. It has a DC voltage rating of 1600 V, a capacitance of 0.033 µF, and a lead spacing of 22.5 mm with 0.8 mm diameter tinned copper leads. The dimensions are 26.5 mm in length, 15 mm in height, and 6 mm in thickness. The capacitor is housed in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0). It operates within a temperature range of -55°C to +105°C, has a dissipation factor below 0.001 at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ×µF. The self-inductance is less than 1 nH per mm of lead spacing. The dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PPR162KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |