The 334PPA850K is an axial lead metallized polypropylene film capacitor for high dv/dt applications such as inverters and switching power supplies. It has a DC voltage rating of 850 VDC, a surge voltage of 1200 VDC, and an AC voltage rating of 450 VAC. Capacitance is 0.33 µF with ±10% tolerance at 1 kHz and 25°C. The part measures 18 mm in diameter and 34 mm in length, with a maximum ESR of 4.8 mΩ at 100 kHz and 25°C. Operating temperature ranges from −55°C to +85°C. Dissipation factor is ≤0.05% at 1 kHz and 25°C, insulation resistance is ≥30,000 MΩ·µF, and self-inductance is under 1 nH per mm of lead spacing. Construction uses double metallized film with epoxy resin end coating (UL94V0) and lead-free tinned copper leads. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPA850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |