Cornell Dubilier Film Paper Film Capacitors 334MWR050K

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 5.36 Ω Diameter: 6mm Length: 11.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 5.36 Ω Diameter: 6mm Length: 11.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334MWR050K is a metallized polyester axial capacitor for general-purpose bypass, coupling, and blocking. It has a capacitance of 0.33 µF, a DC voltage rating of 50 V, and an AC voltage rating of 30 V. The dimensions are 6 mm in diameter and 11.5 mm in length, with a 0.6 mm lead diameter. Operating temperature ranges from -40°C to +105°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. Dissipation factor is maximum 1.00% at 1 kHz and 25°C. Insulation resistance is 15,000 MΩ·µF at 25°C. The case is flame-retardant polyester with epoxy end fills and lead-free tinned leads. dv/dt is 9 V/µs.

Datasheet Summary
Powered by GS/AI

The 334MWR050K is a metallized polyester axial capacitor for general-purpose bypass, coupling, and blocking. It has a capacitance of 0.33 µF, a DC voltage rating of 50 V, and an AC voltage rating of 30 V. The dimensions are 6 mm in diameter and 11.5 mm in length, with a 0.6 mm lead diameter. Operating temperature ranges from -40°C to +105°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. Dissipation factor is maximum 1.00% at 1 kHz and 25°C. Insulation resistance is 15,000 MΩ·µF at 25°C. The case is flame-retardant polyester with epoxy end fills and lead-free tinned leads. dv/dt is 9 V/µs.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334MWR050K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334MWR050K
Film Paper Film Capacitors 334MWR050K
For New Design: Yes Capacitance: 330 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 5.36 Ω Diameter: 6mm Length: 11.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 50V
  • Voltage AC: 30V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 9
  • RMS Current: —
  • ESR: 5.36 Ω
  • Diameter: 6mm
  • Length: 11.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 334MWR050K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
334MWR050K-ND
Film Capacitors 334MWR050K-ND
0.33µF Film Capacitor 30V 50V Polyester, Metallized Axial

0.33µF Film Capacitor 30V 50V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-334MWR050K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-334MWR050K
Film Capacitors 2002-334MWR050K
Metallized Polyester Film Capacitors 0.33µF 50V

Metallized Polyester Film Capacitors 0.33µF 50V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 334MWR050K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334MWR050K
Capacitors - Film Capacitors 334MWR050K
CAP FILM 0.33UF 10% 50VDC AXIAL

CAP FILM 0.33UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 334MWR050K 334MWR050K-ND 2002-334MWR050K 334MWR050K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 105MKP275KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Capacitor, Film, Pp, 1Uf, 850V, Screw; Dielectric Type Illinois Capacitor - 55K4720 - Newark, An Avnet Company
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers