The 335PPA700KS is an axial lead, high dv/dt film capacitor designed for inverter and switching power supply applications. It has a DC voltage rating of 700 V, a capacitance of 3.3 µF, and a maximum RMS ripple current of 14 A at 70°C. Its dimensions are 30.5 mm in diameter by 59 mm in length. The capacitor uses double metallized polypropylene film construction with epoxy resin coating and lead-free tinned copper leads. It operates reliably from -55°C to +85°C and exhibits a capacitance tolerance of ±10% at 1 kHz and 25°C. The dissipation factor is less than 0.001 at 1 kHz and 25°C. The product meets UL 501 and UL94V0 flame retardant standards. The self inductance is less than 1 nH per mm of body and lead length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PPA700KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |