The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors with 4-prong quick disconnect terminals, designed for applications such as air conditioning, refrigeration, and power factor correction. The part 32FD37075A-F is an oval-case variant with a capacitance of 7.5 μF, rated for 370 Vac, and measures 2.19 inches in height. It operates within a temperature range of -40 °C to +70 °C, has a maximum dissipation factor of 0.1% at 60 Hz, and is internally protected with a pressure-sensitive interrupter. The case is aluminum with tin-plated steel terminals and an environmentally safe dielectric fluid. It meets UL E71645 and CSA 223507 standards. Capacitance varies by no more than ±3% over the operating temperature range.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Motor-Run and Power Supply Capacitors 7.5µF 370V
7.5µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 7.5UF 10% 370VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 32FD37075A-F | 32FD37075A-F | 2002-32FD37075A-F | 32FD37075A-F-ND | 32FD37075A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 7.5 microF | 7.5 microF | 7.5 microF | 7.5 microF | 7.5 microF |