The 333PPS152KG is an axial leaded metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1500 VDC with a surge voltage of 1950 VDC and an AC voltage rating of 525 VAC at 50/60 Hz. Capacitance is 0.033 µF with a tolerance of ±10% at 1 kHz and 25°C. The part features a maximum dissipation factor of 0.0001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ×µF minimum at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. It operates from -40°C to +85°C, with a life expectancy of 100,000 hours at 70°C and rated DC voltage. The capacitor is constructed with flame-retardant polyester tape and epoxy resin end fill (UL94V0), and has lead-free tinned copper leads. Dimensions are 11.5×29 mm.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PPS152KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |