Cornell Dubilier Film Paper Film Capacitors 334LC3700KL505HM6

Description
Power Film Ac Applications / Resonant Capacitors / Round Lc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Round Lc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334LC3700KL505HM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 300 and capacitance of 0.33 μF. It has a maximum RMS current of 500 A at 100 kHz, a maximum ESR of 1.0 mΩ at +25°C, and operates within a frequency range of 295-401 kHz. The capacitor maintains a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating must be derated by 2.25% per °C. It is housed in a 5HM6 style package measuring 50 mm × 50 mm × 34 mm with M6 mounting holes and a maximum tightening torque of 20 Nm. The component is flame retardant to UL94V0 and has a self-inductance of less than 5 nH.

Datasheet Summary
Powered by GS/AI

The 334LC3700KL505HM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 300 and capacitance of 0.33 μF. It has a maximum RMS current of 500 A at 100 kHz, a maximum ESR of 1.0 mΩ at +25°C, and operates within a frequency range of 295-401 kHz. The capacitor maintains a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating must be derated by 2.25% per °C. It is housed in a 5HM6 style package measuring 50 mm × 50 mm × 34 mm with M6 mounting holes and a maximum tightening torque of 20 Nm. The component is flame retardant to UL94V0 and has a self-inductance of less than 5 nH.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334LC3700KL505HM6 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334LC3700KL505HM6
Film Paper Film Capacitors 334LC3700KL505HM6
Power Film Ac Applications / Resonant Capacitors / Round Lc

Power Film Ac Applications / Resonant Capacitors / Round Lc

Supplier's Site Datasheet
Film Capacitors 2002-334LC3700KL505HM6
High Power Resonant Capacitors 0.33µF

High Power Resonant Capacitors 0.33µF

Supplier's Site Datasheet
Film Capacitor - 334LC3700KL505HM6 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
334LC3700KL505HM6
Film Capacitor 334LC3700KL505HM6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 1572-1583-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1583-ND
Film Capacitors 1572-1583-ND
0.33µF Film Capacitor 700V Polypropylene (PP) Nonstandard

0.33µF Film Capacitor 700V Polypropylene (PP) Nonstandard

Buy Now Datasheet
Capacitors - Film Capacitors - 334LC3700KL505HM6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334LC3700KL505HM6
Capacitors - Film Capacitors 334LC3700KL505HM6
CAP FILM 0.33UF 10% 700VAC SMD

CAP FILM 0.33UF 10% 700VAC SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 334LC3700KL505HM6 2002-334LC3700KL505HM6 334LC3700KL505HM6 1572-1583-ND 334LC3700KL505HM6
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Film Paper Film Capacitors - 104PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details