The 306DCB112K4R is a metallized polypropylene film capacitor for DC link applications in inverters and motor controls, rated for 1100 VDC with a 1375 VDC surge voltage. It has a capacitance of 30 µF, a maximum RMS ripple current of 5.4 A at 70°C, and an ESR of 20.3 mΩ at 10 kHz. The component uses four lead terminations with a lead length of 5.5 mm ±1.5 mm and is housed in a flame-retardant plastic box (UL94V-0) with epoxy end fill. Its dimensions are 57.5 mm × 57.5 mm × 38 mm. The capacitor operates from -40°C to +85°C and meets RoHS compliance with lead-free tinned copper leads. The insulation resistance is 3000 MΩ·µF at 100 VDC, and self-inductance is less than 1 nH per mm of lead spacing and length. Life expectancy exceeds 100,000 hours at 70°C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 306DCB112K4R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |