The 335LC5750K5PM8 is a self-healing polypropylene film capacitor designed for induction heating and tank circuits, rated at 500 kVAR with a capacitance of 3.3 μF and a maximum RMS current of 750 A at 100 kHz. It operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating must be de-rated by 2.25% per °C. The capacitor has a capacitance tolerance of ±10%, a self-inductance of less than 3 nH, and meets UL94V0 flame retardant standards. Its dimensions are 54 mm in height and 100 mm in length and width, with a terminal style of 5PM8 and a maximum ESR of 1.0 mΩ at 25°C.
Power Film Ac Applications / Resonant Capacitors / Round Lc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3.3µF Film Capacitor 750V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 3.3µF
CAP FILM 3.3UF 750VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 335LC5750K5PM8 | 335LC5750K5PM8 | 1572-1586-ND | 2002-335LC5750K5PM8 | 335LC5750K5PM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |