The 334PPS700KJ is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 700 V, a capacitance of 0.33 µF, and a maximum RMS ripple current of 5.5 A at 25°C. The component features a metallized polypropylene film construction with flame-retardant polyester tape and epoxy resin end fill, and uses lead-free tinned copper leads. Its dimensions are 13 mm in diameter by 34 mm in length. The capacitor has a dissipation factor of 0.05% at 1 kHz and 25°C, an insulation resistance of at least 30 GΩ·µF at 100 VDC, and a self-inductance of less than 1 nH per mm of lead spacing. The temperature coefficient is between -200 ppm/°C and +100 ppm/°C, and it operates reliably from -40°C to +85°C with a life expectancy of 100,000 hours at rated DC voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPS700KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |