The 305PMC600K#P2 is a metallized polypropylene film capacitor for high-current, high-dV/dt applications such as resonant circuits and switching power supplies. Rated at 600 VDC, it has a capacitance of 3 µF and operates from -40°C to +100°C. It features lead-free tinned copper leads and a flame-retardant epoxy-encapsulated case (UL94V-0). Dimensions are 42.5 mm × 27.5 mm × 24.5 mm with S, V, or F lug styles. Insulation resistance exceeds 3000 MΩ×µF at 25°C with 100 VDC applied. Dissipation factor is ≤0.08% at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated VAC.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PMC600K#P2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |