Cornell Dubilier Film Paper Film Capacitors 334PSB202K4J

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.2 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.2 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB202K4J is a radial lead film capacitor designed for high pulse and rms current applications, such as switching power supplies and induction heaters. It has a DC voltage rating of 2000 V, a capacitance of 0.33 μF, a maximum dv/dt of 1600 V/μs, and a typical ESR of 4.2 mΩ at 100 kHz and 25°C. The device measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with two 1.2 mm diameter leads spaced 10.2 mm apart. It operates from -40°C to +100°C, uses polypropylene dielectric, and is coated in a flame-retardant epoxy resin (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 334PSB202K4J is a radial lead film capacitor designed for high pulse and rms current applications, such as switching power supplies and induction heaters. It has a DC voltage rating of 2000 V, a capacitance of 0.33 μF, a maximum dv/dt of 1600 V/μs, and a typical ESR of 4.2 mΩ at 100 kHz and 25°C. The device measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with two 1.2 mm diameter leads spaced 10.2 mm apart. It operates from -40°C to +100°C, uses polypropylene dielectric, and is coated in a flame-retardant epoxy resin (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB202K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB202K4J
Film Paper Film Capacitors 334PSB202K4J
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.2 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1600
  • ESR: 4.2 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 334PSB202K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334PSB202K4J
Capacitors - Film Capacitors 334PSB202K4J
CAP FILM 0.33UF 10% 2KVDC RADIAL

CAP FILM 0.33UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334PSB202K4J 334PSB202K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Paper Film Capacitors - 105PSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Paper Film Capacitors - 104PPS202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details