The 334PPR630KH is a metallized polypropylene film radial capacitor rated for 630 VDC with a capacitance of 0.33 µF, designed for high pulse current applications such as snubber circuits. It measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. The capacitor supports a maximum dv/dt of 900 V/µs and operates within a temperature range of -55°C to +105°C. It features a flame-retardant plastic box with epoxy resin fill, lead-free tinned copper leads, and meets UL 94V-1 and UL94V-0 standards. The insulation resistance exceeds 30000 MΩ×µF at 25°C, and capacitance drift is less than 0.5% after two years at 40°C. The self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPR630KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |