The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors designed for applications such as air conditioning, refrigeration, and power factor correction. The 32FD3705A-F is an oval-case variant with a capacitance of 5 µF, rated for 370 Vac, and features a 4-prong quick disconnect terminal. It measures 2.19 inches in height and 1.31 inches in diameter, with a width of 2.16 inches. The capacitor operates within a temperature range of -40 ºC to +70 ºC, has a dissipation factor of 0.1% max at 60 Hz, and includes a pressure-sensitive interrupter for fail-safe operation. It is certified under UL E71645 and CSA 223507.
Motor-Run and Power Supply Capacitors 5µF 370V
5µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 5UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 32FD3705A-F | 2002-32FD3705A-F | 32FD3705A-F-ND | 32FD3705A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF |