The 334PPA252K is an axial lead high-voltage, high dv/dt film capacitor designed for power semiconductor circuits, inverters, and switching applications. It has a rated DC voltage of 2500 V, a capacitance of 0.33 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor features a dissipation factor of 0.001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of body and lead length. Its terminals are made of lead-free tinned copper, and it uses a double metallized polypropylene film construction with UL94V0 epoxy resin coating. The operating temperature range is -55°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. Physical dimensions are 27.5 mm in diameter and 46 mm in length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPA252K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |