The 305RMB122K# is a metallized polypropylene film capacitor designed for snubber applications in power semiconductor modules, featuring lug terminals for direct mounting. It operates at a DC voltage rating of 1200 V with a capacitance of 3 µF, and is rated for an operating temperature range of -40°C to +85°C. The capacitor has a dissipation factor of 0.06% at 1 kHz and 25°C, with an insulation resistance of 30 GΩ·µF at 25°C. Its self-inductance is less than 1 nH per mm of lead spacing. The unit is encapsulated in a flame-retardant plastic box with epoxy resin (UL94V-0) and uses lead-free tinned copper leads. Physical dimensions are 57.5 mm × 50 mm × 35 mm. The dielectric is polypropylene, constructed with double metallized film and internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305RMB122K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |