The 306DCB700K2J is a metallized polypropylene film capacitor designed for DC link applications in inverters, motor controls, and solar inverters. It has a rated voltage of 700 VDC with a surge voltage of 875 VDC, operates from -40°C to +85°C, and features a capacitance of 30 µF with a tolerance of +10%. The capacitor has 2 leads, measures 42.5 mm x 33.5 mm x 22 mm, and uses flame-retardant plastic coating (UL94V-0) with lead-free tinned copper terminations. It supports a maximum RMS ripple current of 6.3 A at 10 kHz and 70°C, with an ESR of 1.2 mΩ. The dielectric strength is 150% of VDC between terminals for 10 seconds and 3 kVAC between terminals and case for 60 seconds. Life expectancy exceeds 100,000 hours at 70°C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 306DCB700K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |