Cornell Dubilier Film Paper Film Capacitors 333PSB302K4H

Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2750 ESR: 18.3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2750 ESR: 18.3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 333PSB302K4H is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 3000 V and a capacitance of 0.033 µF. It has a maximum dv/dt of 2750 V/µs and a typical ESR of 18.3 mΩ at 100 kHz and +25°C. The capacitor measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 5.1 mm and lead diameter of 1.2 mm, featuring four leads. It uses a polypropylene dielectric with a flame-retardant plastic box and epoxy resin coating (UL94V-0), and has a maximum operating temperature of +100°C for the PSB series. The device supports a capacitance tolerance of ±10% and exhibits a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C.

Datasheet Summary
Powered by GS/AI

The 333PSB302K4H is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 3000 V and a capacitance of 0.033 µF. It has a maximum dv/dt of 2750 V/µs and a typical ESR of 18.3 mΩ at 100 kHz and +25°C. The capacitor measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 5.1 mm and lead diameter of 1.2 mm, featuring four leads. It uses a polypropylene dielectric with a flame-retardant plastic box and epoxy resin coating (UL94V-0), and has a maximum operating temperature of +100°C for the PSB series. The device supports a capacitance tolerance of ±10% and exhibits a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 333PSB302K4H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
333PSB302K4H
Film Paper Film Capacitors 333PSB302K4H
For New Design: Yes Capacitance: 33 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2750 ESR: 18.3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 33 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2750
  • ESR: 18.3 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 333PSB302K4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
333PSB302K4H
Capacitors - Film Capacitors 333PSB302K4H
CAP FILM 0.03UF 10% 3KVDC RADIAL

CAP FILM 0.03UF 10% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 333PSB302K4H 333PSB302K4H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0330 microF 0.0300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 105K400CS6G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers