The 333PWS152KG is an axial lead metallized film capacitor with polypropylene dielectric and aluminum foil electrodes, designed for high pulse current applications such as snubber circuits. It has a rated DC voltage of 1500 V, a capacitance of 0.0033 µF, and a maximum dv/dt rating of 6000 V/µs. The capacitor measures 9.5 mm in diameter by 29 mm in length. It operates from -55°C to +105°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. Dissipation factor is less than 0.001 at 1 kHz and 25°C. The construction includes flame-retardant polyester tape and epoxy resin end fill (UL94V0), with lead-free tinned copper leads. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PWS152KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |