The 305PMB102K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1000 VDC and 575 VAC, with a capacitance of 3.0 µF. It features lead-free tinned copper terminals, a flame-retardant epoxy-coated plastic enclosure (UL94V-0), and a dimension of 42.5 mm × 45 mm × 33 mm. The operating temperature range is -40°C to +100°C for the PMB variant, with insulation resistance of 30,000 MΩ×µF at 25°C and self-inductance under 1 nH per mm of lead spacing. The capacitor uses a double metallized film construction with internal series connections and meets a failure quota of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PMB102K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |