The 334PPS252KD26 is a high-voltage, high dv/dt axial lead film capacitor designed for power semiconductor circuits, inverters, and switching supplies. It has a rated DC voltage of 2500 V with a surge voltage of 3300 V. The capacitance is 0.33 µF, with a maximum RMS ripple current of 12 A at 70°C. Its dimensions are 26 mm in diameter and 55 mm in length. The capacitor employs metallized polypropylene film with flame-retardant polyester tape wrapping and epoxy resin end fill, meeting UL 501 and UL94V0 standards. It has a dissipation factor ≤0.0001 at 1 kHz and 25°C, insulation resistance ≥30 GΩ·µF, and a life expectancy of 100,000 hours at 70°C under DC operation. Operating temperature range is -40°C to +85°C. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPS252KD26 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |