Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 0.33UF 10% 630VDC AXIAL
CAP, 0.33UF, 630V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Illinois Capacitor | Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334MPW630K | 70112380 | 334MPW630K | 84M4778 |
| Product Name | GENERAL PURPOSE FILM Capacitors | CAPACITOR; METALLIZED POLYPROPY; CAP.33UF; TOL +-10%; AXIAL; 630V | Film Capacitors | Cap, 0.33Uf, 630V, Film, Axial; Dielectric Type Illinois Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |