Cornell DubilierFilm Paper Film Capacitors333PSB122K2G
Description
For New Design: Yes
Capacitance: 33 nF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2000
ESR: 23 mΩ
RMS Current: —
Length: 27mm
Height: 16mm
Thickness: 7mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 33 nF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2000
ESR: 23 mΩ
RMS Current: —
Length: 27mm
Height: 16mm
Thickness: 7mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 333PSB122K2G is a radial lead, high current, low ESR film capacitor with a rated voltage of 1200 VDC and a capacitance of 0.033 µF. It has a maximum dv/dt of 2000 V/µs, an ESR of 23 mΩ at 100 kHz and +25°C, and dimensions of 26.5 mm × 16 mm × 7 mm. The capacitor features double metallized polypropylene film with internal series connections, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. It is rated for an operating temperature range of -40°C to +100°C and meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 333PSB122K2G is a radial lead, high current, low ESR film capacitor with a rated voltage of 1200 VDC and a capacitance of 0.033 µF. It has a maximum dv/dt of 2000 V/µs, an ESR of 23 mΩ at 100 kHz and +25°C, and dimensions of 26.5 mm × 16 mm × 7 mm. The capacitor features double metallized polypropylene film with internal series connections, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. It is rated for an operating temperature range of -40°C to +100°C and meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C.