Cornell Dubilier Film Paper Film Capacitors 334PSB152K2H

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 4.1 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 4.1 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB152K2H is a radial lead, double metallized polypropylene film capacitor rated for 1500 VDC with a capacitance of 0.33 µF, designed for high pulse and high RMS current applications such as induction heaters and switching power supplies. It has a maximum dv/dt of 1900 V/µs, an ESR of 4.1 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 12 A at +70°C. The dimension is 32 mm × 37 mm × 22 mm with a lead spacing of 27.5 mm and lead diameter of 1.2 mm, featuring two radial leads. The operating temperature range is -40°C to +100°C for the PSB variant, with insulation resistance ≥30 GΩ·µF and dielectric strength of 160% of rated VDC. The coating is flame retardant epoxy resin (UL94V-0), and the terminals are lead-free tinned copper.

Datasheet Summary
Powered by GS/AI

The 334PSB152K2H is a radial lead, double metallized polypropylene film capacitor rated for 1500 VDC with a capacitance of 0.33 µF, designed for high pulse and high RMS current applications such as induction heaters and switching power supplies. It has a maximum dv/dt of 1900 V/µs, an ESR of 4.1 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 12 A at +70°C. The dimension is 32 mm × 37 mm × 22 mm with a lead spacing of 27.5 mm and lead diameter of 1.2 mm, featuring two radial leads. The operating temperature range is -40°C to +100°C for the PSB variant, with insulation resistance ≥30 GΩ·µF and dielectric strength of 160% of rated VDC. The coating is flame retardant epoxy resin (UL94V-0), and the terminals are lead-free tinned copper.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB152K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB152K2H
Film Paper Film Capacitors 334PSB152K2H
For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 4.1 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1900
  • ESR: 4.1 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 37mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 334PSB152K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334PSB152K2H
Capacitors - Film Capacitors 334PSB152K2H
CAP FILM 0.33UF 10% 1.5KVDC RAD

CAP FILM 0.33UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334PSB152K2H 334PSB152K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 2002-105PMB122KBP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Paper Film Capacitors - 105PSB700K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers