Cornell DubilierFilm Paper Film Capacitors335MTB063KE
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 13.5mm
Length: 18mm
Thickness: 7.5mm
Diameter: —
Lead Spacing: 15mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 13.5mm
Length: 18mm
Thickness: 7.5mm
Diameter: —
Lead Spacing: 15mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 335MTB063KE is a metallized polyester radial lead box capacitor rated for 63 VDC and 40 VAC, with a capacitance of 3.3 µF and a tolerance of ±10%. It has a dissipation factor of ≤1.0% at 1 kHz and 25°C and an insulation resistance of ≥1250 MΩ·µF. Operating temperature ranges from -55°C to +105°C. The dimensions are 18 mm in length, 13.5 mm in height, and 7.5 mm in thickness, with a lead spacing of 15 mm and lead diameter of 0.8 mm. The case is coated with flame-retardant plastic (UL94V-1) and epoxy resin (UL94V-0), and it features lead-free tinned leads. Self-inductance is less than 1 nH per mm of body and lead length. Load life meets 2,000 hours at 85°C with 125% rated voltage, and damp heat test performance is maintained under 93% relative humidity at 40°C with no applied voltage.
Datasheet Summary Powered by GS/AI
The 335MTB063KE is a metallized polyester radial lead box capacitor rated for 63 VDC and 40 VAC, with a capacitance of 3.3 µF and a tolerance of ±10%. It has a dissipation factor of ≤1.0% at 1 kHz and 25°C and an insulation resistance of ≥1250 MΩ·µF. Operating temperature ranges from -55°C to +105°C. The dimensions are 18 mm in length, 13.5 mm in height, and 7.5 mm in thickness, with a lead spacing of 15 mm and lead diameter of 0.8 mm. The case is coated with flame-retardant plastic (UL94V-1) and epoxy resin (UL94V-0), and it features lead-free tinned leads. Self-inductance is less than 1 nH per mm of body and lead length. Load life meets 2,000 hours at 85°C with 125% rated voltage, and damp heat test performance is maintained under 93% relative humidity at 40°C with no applied voltage.