The 333PPB630K is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and SCR commutation. It has a DC voltage rating of 630 VDC, a capacitance of 0.033 µF, and dimensions of 18x13.5x7.5 mm with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. It features a dissipation factor of ≤0.05% at 1 kHz and 25°C, insulation resistance of ≥30000 MΩ×µF, and self-inductance of less than 1 nH per mm of lead spacing. The case is made of flame-retardant epoxy resin (UL 94V-0) with lead-free tinned copper leads. Dielectric strength is 160% of rated VDC or 150% of rated VAC for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.33µF 630V
0.03µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.03UF 10% 630VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 333PPB630K | 2002-333PPB630K | 333PPB630K-ND | 333PPB630K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.3300 microF | 0.0300 microF | 0.0300 microF |