The 334PPS850KG is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 850 VDC with a surge voltage of 1300 VDC and an AC voltage rating of 500 VAC at 50/60 Hz. Capacitance is 0.33 µF with a tolerance of ±10% at 1 kHz and 25°C. The part has a maximum dissipation factor of 0.07% at 25°C, insulation resistance of 30,000 MΩ·µF, and self-inductance under 1 nH per mm of lead spacing. It operates from -40°C to +85°C and has a life expectancy of 100,000 hours at 70°C under DC voltage. Dimensions are 17.5 mm in diameter and 29 mm in length. The construction features flame-retardant polyester tape wrap with epoxy resin end fill, and it has lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPS850KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |