Cornell Dubilier Film Paper Film Capacitors 334MWR100K

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 4.29 Ω Diameter: 7.5mm Length: 14mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 4.29 Ω Diameter: 7.5mm Length: 14mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334MWR100K is a metallized polyester axial lead capacitor rated for 100 VDC with a capacitance of 0.033 µF, offering a tolerance of ±10% at 1 kHz and 25°C. It has a peak AC voltage rating of 63 VAC and a dv/dt rating of 6 V/µs. The component dimensions are 7.5 mm in diameter and 14 mm in length, with a lead diameter of 0.6 mm. The operating temperature range is from -40°C to +105°C. The dielectric is polyester with flame-retardant polyester tape wrapping and epoxy resin end fills, meeting UL 510 and UL94V0 standards. The insulation resistance at 25°C exceeds 15000 MΩ·µF for capacitances greater than 0.33 µF at voltages below 100 VDC. The part supports load life and damp heat testing per specified criteria.

Datasheet Summary
Powered by GS/AI

The 334MWR100K is a metallized polyester axial lead capacitor rated for 100 VDC with a capacitance of 0.033 µF, offering a tolerance of ±10% at 1 kHz and 25°C. It has a peak AC voltage rating of 63 VAC and a dv/dt rating of 6 V/µs. The component dimensions are 7.5 mm in diameter and 14 mm in length, with a lead diameter of 0.6 mm. The operating temperature range is from -40°C to +105°C. The dielectric is polyester with flame-retardant polyester tape wrapping and epoxy resin end fills, meeting UL 510 and UL94V0 standards. The insulation resistance at 25°C exceeds 15000 MΩ·µF for capacitances greater than 0.33 µF at voltages below 100 VDC. The part supports load life and damp heat testing per specified criteria.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334MWR100K
Film Paper Film Capacitors 334MWR100K
For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 4.29 Ω Diameter: 7.5mm Length: 14mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 6
  • RMS Current: —
  • ESR: 4.29 Ω
  • Diameter: 7.5mm
  • Length: 14mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-334MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-334MWR100K
Film Capacitors 2002-334MWR100K
Metallized Polyester Film Capacitors 0.33µF 100V

Metallized Polyester Film Capacitors 0.33µF 100V

Supplier's Site Datasheet
Film Capacitors - 334MWR100K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
334MWR100K-ND
Film Capacitors 334MWR100K-ND
0.33µF Film Capacitor 63V 100V Polyester, Metallized Axial

0.33µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 334MWR100K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334MWR100K
Capacitors - Film Capacitors 334MWR100K
CAP FILM 0.33UF 10% 100VDC AXIAL

CAP FILM 0.33UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 334MWR100K 2002-334MWR100K 334MWR100K-ND 334MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Film Paper Film Capacitors - 104PMB302K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details