The 334PPA202K is an axial lead, high-voltage, high-dv/dt film capacitor for power semiconductor circuits, inverters, and switching applications. It has a rated DC voltage of 2000 V, a capacitance of 0.33 µF, and a maximum RMS ripple current of 12.5 A at 70°C. The capacitor uses double metallized polypropylene film with internal series connections, epoxy resin end sealing (UL94V0), and flame-retardant polyester tape wrap (UL 501). It features a dissipation factor of 0.06% at 1 kHz and 25°C, insulation resistance of 30000 MΩ×µF, and self-inductance less than 1 nH per mm of lead spacing. Dimensions are 27.5 mm in diameter and 46 mm in length. Operating temperature range is -55°C to +85°C with a capacitance tolerance of ±10% and a temperature coefficient of -200 ppm/°C to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPA202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |