The 305PMB850K# is a metallized polypropylene snubber capacitor for power semiconductor modules, rated at 850 VDC and 3.0 μF. It has direct-mount lugs with a 42.5 mm fixing pitch and dimensions of 57.5 mm × 45 mm × 30 mm. It operates from -40°C to +100°C with voltage derating above +85°C. The dielectric is polypropylene with internal series connections and flame-retardant epoxy encapsulation (UL94V-0). Capacitance tolerance is ±10%, dissipation factor is 0.06% at 1 kHz and 25°C, insulation resistance is 30,000 MΩ·μF at 25°C, and self-inductance is under 1 nH per mm of lead spacing. Terminals are lead-free tinned copper, and dielectric strength is 3 kVAC between terminals and case for 60 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |