Cornell Dubilier Film Paper Film Capacitors 334PSB302K4R

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB302K4R is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 3000 VDC, with a capacitance of 0.33 µF, a maximum dv/dt of 1120 V/µs, a typical ESR of 4.4 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 20.5 A. It measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with 20.3 mm lead spacing and 1.2 mm diameter leads, and features four radial leads. The dielectric is double metallized film with internal series connections, enclosed in a flame-retardant plastic box with epoxy resin (UL94V-0). The operating temperature range is -40°C to +100°C for PSB, and the insulation resistance is at least 30 GΩ at 25°C. The capacitor meets a life expectancy of 30,000 hours at rated AC voltage and has a capacitance drift factor of less than 0.5% after two years at 40°C.

Datasheet Summary
Powered by GS/AI

The 334PSB302K4R is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 3000 VDC, with a capacitance of 0.33 µF, a maximum dv/dt of 1120 V/µs, a typical ESR of 4.4 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 20.5 A. It measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with 20.3 mm lead spacing and 1.2 mm diameter leads, and features four radial leads. The dielectric is double metallized film with internal series connections, enclosed in a flame-retardant plastic box with epoxy resin (UL94V-0). The operating temperature range is -40°C to +100°C for PSB, and the insulation resistance is at least 30 GΩ at 25°C. The capacitor meets a life expectancy of 30,000 hours at rated AC voltage and has a capacitance drift factor of less than 0.5% after two years at 40°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB302K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB302K4R
Film Paper Film Capacitors 334PSB302K4R
For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1120
  • ESR: 4.4 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 334PSB302K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334PSB302K4R
Capacitors - Film Capacitors 334PSB302K4R
CAP FILM 0.33UF 10% 3KVDC RADIAL

CAP FILM 0.33UF 10% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334PSB302K4R 334PSB302K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors - Film Capacitors - 106PHB250K4H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 107MTB063KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details