Cornell Dubilier Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30
Product Name Notes
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Radial 5
For New Design: Yes Capacitance: 1.7 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: — RMS Current: — Length: 58mm Height: 57.5mm Thickness:...
For New Design: Yes Capacitance: 1.7 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 57.5mm...

<< Prev Next >>