Axial lead metallized film capacitors with polypropylene dielectric and aluminum foil electrodes, designed for high pulse current applications such as snubber circuits. The part is rated for 1000 VDC and has a capacitance of 0.0068 μF, with a maximum dv/dt of 14,000 V/μs. It has a case size of 12 mm in diameter and 21 mm in length. The operating temperature range is from -55°C to +105°C, and the capacitance tolerance is +10% at 1 kHz, 25°C. The insulation resistance is greater than 100,000 MΩ for capacitances below 0.1 μF. The dielectric strength is 200% of the rated DC voltage for 2 seconds at 25°C. The capacitor meets UL 510 for flame-retardant polyester tape wrap and UL94V0 for epoxy resin end fill. Self-inductance is less than 1 nano-Henry per mm of body length plus lead length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 332PWS102KD |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |