The 333PPR102KE is a metallized polypropylene film capacitor for high pulse current applications, rated for 1000 VDC and 630 VAC at 50/60 Hz, with a capacitance of 0.033 µF, a maximum dv/dt of 3300 V/µs, and a lead spacing of 15 mm. Its dimensions are 18 mm × 12 mm × 6 mm, with 0.8 mm diameter lead wires. The capacitor operates from -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz, a dissipation factor of 0.04% at 25°C and 1 kHz, and an insulation resistance of 100,000 MΩ. It features flame-retardant plastic housing (UL 94V-1) with epoxy resin fill (UL 94V0) and lead-free tinned copper terminals. Self inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
0.03µF Film Capacitor 630V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.03UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 333PPR102KE | 333PPR102KE-ND | 333PPR102KE |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.0300 microF | 0.0300 microF |