The 333PPB162K is a metallized polypropylene film capacitor for high-voltage pulse applications, rated for 1600 VDC and 630 VAC, with a capacitance of 0.0033 µF. It features lead-free tinned copper leads, a radial mounting style, and dimensions of 18x13.5x7.5 mm with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor operates within a temperature range of -55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, and meets UL 94V-0 flame retardancy standards. Its insulation resistance is 30,000 MΩ·µF at 25°C, and it has a dielectric strength of 160% of rated DC voltage applied for 2 seconds. Self-inductance is less than 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.03UF 10% 1.6KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 333PPB162K | 333PPB162K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.0300 microF |