The 334PPA102KD17 is a high-voltage, high-dv/dt axial lead film capacitor designed for power semiconductor circuits, inverters, and switching applications. It has a rated DC voltage of 1000 V, a capacitance of 0.33 µF, and a maximum dv/dt of 9 V/µs at 70°C. The component measures 17 mm in diameter and 46 mm in length, with lead spacing supporting self-inductance under 1 nH per mm. It employs double metallized polypropylene film with internal series connections and is coated with flame-retardant epoxy (UL94V0). The capacitor operates from -55°C to +85°C, with an insulation resistance exceeding 30 GΩ at 25°C and less than 3% capacitance change over lifetime under rated conditions. Dissipation factor is specified at 5.9 mΩ at 100 kHz and +25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.33UF 10% 1KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 334PPA102KD17 | 334PPA102KD17 |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF |