The 333PPS252K is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 2500 V, a capacitance of 0.033 µF, and a maximum RMS ripple current of 3.5 A at 100 kHz and 25°C. The part measures 17.5 mm in diameter by 29 mm in length. It operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The dissipation factor is less than 0.07% at 1 kHz and 25°C. The product features flame-retardant polyester tape wrapping with epoxy end filling, lead-free tinned copper leads, and meets dielectric strength requirements of 200% of rated VDC applied for 2 seconds. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PPS252K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |