The 334PPR202KJ is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 0.33 µF, and dimensions of 42.5 mm × 37 mm × 28 mm with a lead spacing of 37.5 mm and lead diameter of 1 mm. The capacitor features flame-retardant epoxy resin filling (UL94V-0) and lead-free tinned copper leads. It supports a maximum dv/dt of 1500 V/µs and operates within a temperature range of -55°C to +105°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor of less than 0.001 at 1 kHz and 25°C. Insulation resistance exceeds 30,000 MΩ×µF. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPR202KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |