The 333PPR202KG is a metallized polypropylene film capacitor rated for 2000 VDC, with a capacitance of 0.033 µF, designed for high pulse current applications such as snubber circuits. It features a radial leaded package with dimensions of 26.5 mm length, 16 mm height, and 7 mm thickness, and a lead spacing of 22.5 mm. The capacitor has a dissipation factor of less than 0.001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ×µF at 25°C, and can operate from -55°C to +105°C. It is coated in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL 94V-0) and has lead-free tinned copper leads. The part is rated for a maximum dv/dt of 3500 V/µs and is not intended for across-the-line applications.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PPR202KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |