The 334PPS850K is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 850 VDC, a surge voltage of 1300 VDC, and an AC voltage rating of 500 VAC. Capacitance is 0.33 µF with a tolerance of ±10% at 1 kHz and 25°C. It exhibits a dissipation factor of ≤0.05% at 1 kHz and 25°C, an insulation resistance of ≥30,000 MΩ·µF, and self-inductance under 1 nH per mm of lead spacing. The operating temperature range is -40°C to +85°C, with a capacitance temperature coefficient of -200 to +100 ppm/°C. Dimensions are 16 mm in diameter and 34 mm in length. The capacitor meets UL 501 and UL94V0 flame retardancy standards with a polyester tape wrap and epoxy resin end fill. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPS850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |