The 305PMB700K#P0 is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 VDC and 600 VAC, with a capacitance of 3 µF, a maximum ripple current of 28.5 A at 1 kHz and 25°C, and dimensions of 42.5 mm × 45 mm × 33 mm. It features flame-retardant epoxy-coated plastic housing (UL94V-0), lead-free tinned copper leads, and operates within a temperature range of -40°C to +100°C. The capacitor uses double metallized film construction with internal series connections and has an insulation resistance of at least 30,000 MΩ·µF at 25°C. Its self-inductance is less than 1 nH per mm of lead spacing, and it meets a failure rate of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PMB700K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |