Cornell Dubilier Film Paper Film Capacitors 305PSB700K4J

Description
For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 305PSB700K4J is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 700 V, capacitance of 3 µF, and maximum RMS ripple current of 27 A at 100 kHz and +70°C. It has a typical ESR of 2 mΩ at 100 kHz and +25°C, and its physical dimensions are 42.5 mm x 45 mm x 30 mm with a lead spacing of 20.3 mm and four leads. The capacitor uses double metallized polypropylene film with flame-retardant epoxy encapsulation (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C, and its insulation resistance is at least 30 GΩ·µF at 25°C. It is rated for 100,000 hours at WVDC and meets dielectric strength requirements of 160% of rated VDC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 305PSB700K4J is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 700 V, capacitance of 3 µF, and maximum RMS ripple current of 27 A at 100 kHz and +70°C. It has a typical ESR of 2 mΩ at 100 kHz and +25°C, and its physical dimensions are 42.5 mm x 45 mm x 30 mm with a lead spacing of 20.3 mm and four leads. The capacitor uses double metallized polypropylene film with flame-retardant epoxy encapsulation (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C, and its insulation resistance is at least 30 GΩ·µF at 25°C. It is rated for 100,000 hours at WVDC and meets dielectric strength requirements of 160% of rated VDC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 305PSB700K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
305PSB700K4J
Film Paper Film Capacitors 305PSB700K4J
For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 3 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 600
  • ESR: 2 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 305PSB700K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
305PSB700K4J
Capacitors - Film Capacitors 305PSB700K4J
CAP FILM 3UF 10% 700VDC RADIAL

CAP FILM 3UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 305PSB700K4J 305PSB700K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details